Vishay Precision Group Rcwpm-5150 7.5K 1% K M55342K04B7E50S Rsl Vishay M55342K04B7E50SUL

Description
RCWPM-5150 7.5K 1% K M55342K04B7E50S RSL
Description
RCWPM-5150 7.5K 1% K M55342K04B7E50S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 7.5K 1% K M55342K04B7E50S Rsl Vishay - 20P8358 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 7.5K 1% K M55342K04B7E50S Rsl Vishay
20P8358
Rcwpm-5150 7.5K 1% K M55342K04B7E50S Rsl Vishay 20P8358
RCWPM-5150 7.5K 1% K M55342K04B7E50S RSL

RCWPM-5150 7.5K 1% K M55342K04B7E50S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8358
Product Name Rcwpm-5150 7.5K 1% K M55342K04B7E50S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers