Vishay Precision Group Rcwpm-5150 768K 1% K M55342K04B768Er Tsl Vishay M55342K04B768ERWL

Description
RCWPM-5150 768K 1% K M55342K04B768ER TSL
Description
RCWPM-5150 768K 1% K M55342K04B768ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 768K 1% K M55342K04B768Er Tsl Vishay - 20P8447 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 768K 1% K M55342K04B768Er Tsl Vishay
20P8447
Rcwpm-5150 768K 1% K M55342K04B768Er Tsl Vishay 20P8447
RCWPM-5150 768K 1% K M55342K04B768ER TSL

RCWPM-5150 768K 1% K M55342K04B768ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8447
Product Name Rcwpm-5150 768K 1% K M55342K04B768Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers