Vishay Precision Group Res Thin Film 1505 75 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B75J0RTP

Description
Res Thin Film 1505 75 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 75 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 75 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B75J0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 75 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B75J0RTP
Res Thin Film 1505 75 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B75J0RTP
Res Thin Film 1505 75 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 75 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,75Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C6842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,75Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C6842
Resistor,thick Film,75Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C6842
Resistor,Thick Film,75Ohms,40WV,5+/ -% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,75Ohms,40WV,5+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B75J0RTP 56C6842
Product Name Res Thin Film 1505 75 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,75Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers