Vishay Precision Group Rcwpm-5150 75K 1% K M55342K04B75E0S Tsl Vishay M55342K04B75E0SWL

Description
RCWPM-5150 75K 1% K M55342K04B75E0S TSL
Description
RCWPM-5150 75K 1% K M55342K04B75E0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 75K 1% K M55342K04B75E0S Tsl Vishay - 20P8409 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 75K 1% K M55342K04B75E0S Tsl Vishay
20P8409
Rcwpm-5150 75K 1% K M55342K04B75E0S Tsl Vishay 20P8409
RCWPM-5150 75K 1% K M55342K04B75E0S TSL

RCWPM-5150 75K 1% K M55342K04B75E0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8409
Product Name Rcwpm-5150 75K 1% K M55342K04B75E0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details