Vishay Precision Group Rcwpm-5150 71.5K 1% K M55342K04B71E5P Ts Vishay M55342K04B71E5PWL

Description
RCWPM-5150 71.5K 1% K M55342K04B71E5P TS
Description
RCWPM-5150 71.5K 1% K M55342K04B71E5P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 71.5K 1% K M55342K04B71E5P Ts Vishay - 20P8373 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 71.5K 1% K M55342K04B71E5P Ts Vishay
20P8373
Rcwpm-5150 71.5K 1% K M55342K04B71E5P Ts Vishay 20P8373
RCWPM-5150 71.5K 1% K M55342K04B71E5P TS

RCWPM-5150 71.5K 1% K M55342K04B71E5P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8373
Product Name Rcwpm-5150 71.5K 1% K M55342K04B71E5P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details