Vishay Precision Group Rcwpm-5150 71.5K 1% K M55342K04B71E5P Rs Vishay M55342K04B71E5PUL

Description
RCWPM-5150 71.5K 1% K M55342K04B71E5P RS
Description
RCWPM-5150 71.5K 1% K M55342K04B71E5P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 71.5K 1% K M55342K04B71E5P Rs Vishay - 20P8372 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 71.5K 1% K M55342K04B71E5P Rs Vishay
20P8372
Rcwpm-5150 71.5K 1% K M55342K04B71E5P Rs Vishay 20P8372
RCWPM-5150 71.5K 1% K M55342K04B71E5P RS

RCWPM-5150 71.5K 1% K M55342K04B71E5P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8372
Product Name Rcwpm-5150 71.5K 1% K M55342K04B71E5P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details