Vishay Precision Group Rcwpm-5150 6.65 1% K M55342K04B6D65R Tsl Vishay M55342K04B6D65RWL

Description
RCWPM-5150 6.65 1% K M55342K04B6D65R TSL
Description
RCWPM-5150 6.65 1% K M55342K04B6D65R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 6.65 1% K M55342K04B6D65R Tsl Vishay - 20P8121 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 6.65 1% K M55342K04B6D65R Tsl Vishay
20P8121
Rcwpm-5150 6.65 1% K M55342K04B6D65R Tsl Vishay 20P8121
RCWPM-5150 6.65 1% K M55342K04B6D65R TSL

RCWPM-5150 6.65 1% K M55342K04B6D65R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8121
Product Name Rcwpm-5150 6.65 1% K M55342K04B6D65R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details