Vishay Intertechnology, Inc. RES 6.57K OHM 0.15W 0.1% 1605 M55342K04B6B57RWS

Description
RES 6.57Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 6.57Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.57K OHM 0.15W 0.1% 1605 - M55342K04B6B57RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 0.15W 0.1% 1605
M55342K04B6B57RWS
RES 6.57K OHM 0.15W 0.1% 1605 M55342K04B6B57RWS
RES 6.57Kohm 0.15W 0.1% 1605

RES 6.57Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B6B57RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B6B57RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B6B57RWS-ND
6.57 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

6.57 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B6B57RWS 764-M55342K04B6B57RWS-ND
Product Name RES 6.57K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 6570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details