Vishay Precision Group Rcwpm-5150 68.1K 1% K M55342K04B68E1M Rs Vishay M55342K04B68E1MUL

Description
RCWPM-5150 68.1K 1% K M55342K04B68E1M RS
Description
RCWPM-5150 68.1K 1% K M55342K04B68E1M RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 68.1K 1% K M55342K04B68E1M Rs Vishay - 20P8274 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 68.1K 1% K M55342K04B68E1M Rs Vishay
20P8274
Rcwpm-5150 68.1K 1% K M55342K04B68E1M Rs Vishay 20P8274
RCWPM-5150 68.1K 1% K M55342K04B68E1M RS

RCWPM-5150 68.1K 1% K M55342K04B68E1M RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8274
Product Name Rcwpm-5150 68.1K 1% K M55342K04B68E1M Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details