Vishay Precision Group Rcwpm-5150 63.4K 1% K M55342K04B63E4R Rs Vishay M55342K04B63E4RUL

Description
RCWPM-5150 63.4K 1% K M55342K04B63E4R RS
Description
RCWPM-5150 63.4K 1% K M55342K04B63E4R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 63.4K 1% K M55342K04B63E4R Rs Vishay - 20P8234 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 63.4K 1% K M55342K04B63E4R Rs Vishay
20P8234
Rcwpm-5150 63.4K 1% K M55342K04B63E4R Rs Vishay 20P8234
RCWPM-5150 63.4K 1% K M55342K04B63E4R RS

RCWPM-5150 63.4K 1% K M55342K04B63E4R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8234
Product Name Rcwpm-5150 63.4K 1% K M55342K04B63E4R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details