Vishay Precision Group Res Thin Film 1505 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B62J0RS6

Description
Res Thin Film 1505 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B62J0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B62J0RS6
Res Thin Film 1505 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B62J0RS6
Res Thin Film 1505 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,62Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C6573 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,62Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C6573
Resistor,thick Film,62Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C6573
Resistor,Thick Film,62Ohms,40WV,5+/ -% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,62Ohms,40WV,5+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B62J0RS6 56C6573
Product Name Res Thin Film 1505 62 Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,62Ohms,40Wv,5+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers