Vishay Precision Group Rcwpm-5150 620 5% K M55342K04B620Js Rsl Vishay M55342K04B620JSUL

Description
RCWPM-5150 620 5% K M55342K04B620JS RSL
Description
RCWPM-5150 620 5% K M55342K04B620JS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 620 5% K M55342K04B620Js Rsl Vishay - 20P8226 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 620 5% K M55342K04B620Js Rsl Vishay
20P8226
Rcwpm-5150 620 5% K M55342K04B620Js Rsl Vishay 20P8226
RCWPM-5150 620 5% K M55342K04B620JS RSL

RCWPM-5150 620 5% K M55342K04B620JS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8226
Product Name Rcwpm-5150 620 5% K M55342K04B620Js Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details