Vishay Precision Group Rcwpm-5150 620K 2% K M55342K04B620Hr Tsl Vishay M55342K04B620HRWL

Description
RCWPM-5150 620K 2% K M55342K04B620HR TSL
Description
RCWPM-5150 620K 2% K M55342K04B620HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 620K 2% K M55342K04B620Hr Tsl Vishay - 20P8223 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 620K 2% K M55342K04B620Hr Tsl Vishay
20P8223
Rcwpm-5150 620K 2% K M55342K04B620Hr Tsl Vishay 20P8223
RCWPM-5150 620K 2% K M55342K04B620HR TSL

RCWPM-5150 620K 2% K M55342K04B620HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8223
Product Name Rcwpm-5150 620K 2% K M55342K04B620Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details