Vishay Intertechnology, Inc. RES 61.9K OHM 0.15W 1% 1605 M55342K04B61E9RWSV

Description
RES 61.9Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 61.9Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 0.15W 1% 1605 - M55342K04B61E9RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 0.15W 1% 1605
M55342K04B61E9RWSV
RES 61.9K OHM 0.15W 1% 1605 M55342K04B61E9RWSV
RES 61.9Kohm 0.15W 1% 1605

RES 61.9Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B61E9RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B61E9RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B61E9RWSV-ND
61.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

61.9 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B61E9RWSV 764-M55342K04B61E9RWSV-ND
Product Name RES 61.9K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details