Vishay Intertechnology, Inc. RES 60.4K OHM 0.15W 0.1% 1605 M55342K04B60B4RTS

Description
RES 60.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 60.4Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 0.15W 0.1% 1605 - M55342K04B60B4RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 0.15W 0.1% 1605
M55342K04B60B4RTS
RES 60.4K OHM 0.15W 0.1% 1605 M55342K04B60B4RTS
RES 60.4Kohm 0.15W 0.1% 1605

RES 60.4Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B60B4RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B60B4RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K04B60B4RTSTR-ND
60.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

60.4 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B60B4RTS 764-M55342K04B60B4RTSTR-ND
Product Name RES 60.4K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details