Vishay Precision Group Rcwpm-5150 5.1K 2% K M55342K04B5H10S Rsl Vishay M55342K04B5H10SUL

Description
RCWPM-5150 5.1K 2% K M55342K04B5H10S RSL
Description
RCWPM-5150 5.1K 2% K M55342K04B5H10S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 5.1K 2% K M55342K04B5H10S Rsl Vishay - 20P7906 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 5.1K 2% K M55342K04B5H10S Rsl Vishay
20P7906
Rcwpm-5150 5.1K 2% K M55342K04B5H10S Rsl Vishay 20P7906
RCWPM-5150 5.1K 2% K M55342K04B5H10S RSL

RCWPM-5150 5.1K 2% K M55342K04B5H10S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7906
Product Name Rcwpm-5150 5.1K 2% K M55342K04B5H10S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details