Vishay Precision Group Res Thin Film 1505 5.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B5H10RSU

Description
Res Thin Film 1505 5.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1505 5.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 5.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K04B5H10RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 5.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K04B5H10RSU
Res Thin Film 1505 5.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B5H10RSU
Res Thin Film 1505 5.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1505 5.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 04 Case Size 5.1 Kohm 0.01% Vishay - 56C6126 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 04 Case Size 5.1 Kohm 0.01% Vishay
56C6126
M55342 100 Ppm 04 Case Size 5.1 Kohm 0.01% Vishay 56C6126
M55342 100 ppm 04 Case Size 5.1 kOhm 0.01%

M55342 100 ppm 04 Case Size 5.1 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B5H10RSU 56C6126
Product Name Res Thin Film 1505 5.1K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 04 Case Size 5.1 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details