Vishay Intertechnology, Inc. RES 5.62K OHM 0.15W 1% 1605 M55342K04B5E62RWSV

Description
RES 5.62Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 5.62Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 0.15W 1% 1605 - M55342K04B5E62RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 0.15W 1% 1605
M55342K04B5E62RWSV
RES 5.62K OHM 0.15W 1% 1605 M55342K04B5E62RWSV
RES 5.62Kohm 0.15W 1% 1605

RES 5.62Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B5E62RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B5E62RWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B5E62RWSV-ND
5.62 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.62 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B5E62RWSV 764-M55342K04B5E62RWSV-ND
Product Name RES 5.62K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers