Vishay Precision Group Rcwpm-5150 5.23K 1% K M55342K04B5E23S Rs Vishay M55342K04B5E23SUL

Description
RCWPM-5150 5.23K 1% K M55342K04B5E23S RS
Description
RCWPM-5150 5.23K 1% K M55342K04B5E23S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 5.23K 1% K M55342K04B5E23S Rs Vishay - 20P7876 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 5.23K 1% K M55342K04B5E23S Rs Vishay
20P7876
Rcwpm-5150 5.23K 1% K M55342K04B5E23S Rs Vishay 20P7876
RCWPM-5150 5.23K 1% K M55342K04B5E23S RS

RCWPM-5150 5.23K 1% K M55342K04B5E23S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7876
Product Name Rcwpm-5150 5.23K 1% K M55342K04B5E23S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details