Vishay Precision Group Rcwpm-5150 5.11K 1% K M55342K04B5E11P Rs Vishay M55342K04B5E11PUL

Description
RCWPM-5150 5.11K 1% K M55342K04B5E11P RS
Description
RCWPM-5150 5.11K 1% K M55342K04B5E11P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 5.11K 1% K M55342K04B5E11P Rs Vishay - 20P7868 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 5.11K 1% K M55342K04B5E11P Rs Vishay
20P7868
Rcwpm-5150 5.11K 1% K M55342K04B5E11P Rs Vishay 20P7868
RCWPM-5150 5.11K 1% K M55342K04B5E11P RS

RCWPM-5150 5.11K 1% K M55342K04B5E11P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7868
Product Name Rcwpm-5150 5.11K 1% K M55342K04B5E11P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details