Vishay Precision Group Rcwpm-5150 5.62 1% K M55342K04B5D62R Tsl Vishay M55342K04B5D62RWL

Description
RCWPM-5150 5.62 1% K M55342K04B5D62R TSL
Description
RCWPM-5150 5.62 1% K M55342K04B5D62R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 5.62 1% K M55342K04B5D62R Tsl Vishay - 20P7863 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 5.62 1% K M55342K04B5D62R Tsl Vishay
20P7863
Rcwpm-5150 5.62 1% K M55342K04B5D62R Tsl Vishay 20P7863
RCWPM-5150 5.62 1% K M55342K04B5D62R TSL

RCWPM-5150 5.62 1% K M55342K04B5D62R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7863
Product Name Rcwpm-5150 5.62 1% K M55342K04B5D62R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details