Vishay Intertechnology, Inc. RES 5.49K OHM 0.15W 0.1% 1605 M55342K04B5B49RWS

Description
RES 5.49Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 5.49Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 0.15W 0.1% 1605 - M55342K04B5B49RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 0.15W 0.1% 1605
M55342K04B5B49RWS
RES 5.49K OHM 0.15W 0.1% 1605 M55342K04B5B49RWS
RES 5.49Kohm 0.15W 0.1% 1605

RES 5.49Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B5B49RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B5B49RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B5B49RWS-ND
5.49 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.49 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B5B49RWS 764-M55342K04B5B49RWS-ND
Product Name RES 5.49K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers