Vishay Intertechnology, Inc. RES 5.11K OHM 0.15W 0.1% 1605 M55342K04B5B11RWS

Description
RES 5.11Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 5.11Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 0.15W 0.1% 1605 - M55342K04B5B11RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 0.15W 0.1% 1605
M55342K04B5B11RWS
RES 5.11K OHM 0.15W 0.1% 1605 M55342K04B5B11RWS
RES 5.11Kohm 0.15W 0.1% 1605

RES 5.11Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B5B11RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B5B11RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B5B11RWS-ND
5.11 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.11 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B5B11RWS 764-M55342K04B5B11RWS-ND
Product Name RES 5.11K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4643FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details