Vishay Precision Group Rcwpm-5150 59K 1% K M55342K04B59E0S Rsl Vishay M55342K04B59E0SUL

Description
RCWPM-5150 59K 1% K M55342K04B59E0S RSL
Description
RCWPM-5150 59K 1% K M55342K04B59E0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 59K 1% K M55342K04B59E0S Rsl Vishay - 20P8104 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 59K 1% K M55342K04B59E0S Rsl Vishay
20P8104
Rcwpm-5150 59K 1% K M55342K04B59E0S Rsl Vishay 20P8104
RCWPM-5150 59K 1% K M55342K04B59E0S RSL

RCWPM-5150 59K 1% K M55342K04B59E0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8104
Product Name Rcwpm-5150 59K 1% K M55342K04B59E0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details