Vishay Precision Group Rcwpm-5150 56 2% K M55342K04B56G0R Tsl Vishay M55342K04B56G0RWL

Description
RCWPM-5150 56 2% K M55342K04B56G0R TSL
Description
RCWPM-5150 56 2% K M55342K04B56G0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 56 2% K M55342K04B56G0R Tsl Vishay - 20P8047 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 56 2% K M55342K04B56G0R Tsl Vishay
20P8047
Rcwpm-5150 56 2% K M55342K04B56G0R Tsl Vishay 20P8047
RCWPM-5150 56 2% K M55342K04B56G0R TSL

RCWPM-5150 56 2% K M55342K04B56G0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8047
Product Name Rcwpm-5150 56 2% K M55342K04B56G0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers