Vishay Precision Group Res Thick Film 1505 562 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray M55342K04B562DSWB

Description
Res Thick Film 1505 562 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 1505 562 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1505 562 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray - M55342K04B562DSWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1505 562 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray
M55342K04B562DSWB
Res Thick Film 1505 562 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray M55342K04B562DSWB
Res Thick Film 1505 562 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 1505 562 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site
Rcwpm-5150 562 1% K M55342K04B562Ds T03 Vishay - 14P9931 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 562 1% K M55342K04B562Ds T03 Vishay
14P9931
Rcwpm-5150 562 1% K M55342K04B562Ds T03 Vishay 14P9931
RCWPM-5150 562 1% K M55342K04B562DS T03

RCWPM-5150 562 1% K M55342K04B562DS T03

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B562DSWB 14P9931
Product Name Res Thick Film 1505 562 Ohm 1% 3/20W ¦100ppm/¦C 0.001% SMD Tray Rcwpm-5150 562 1% K M55342K04B562Ds T03 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details