Vishay Intertechnology, Inc. RES 562 OHM 0.15W 0.1% 1605 M55342K04B562ARWS

Description
RES 562ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 562ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 0.15W 0.1% 1605 - M55342K04B562ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 0.15W 0.1% 1605
M55342K04B562ARWS
RES 562 OHM 0.15W 0.1% 1605 M55342K04B562ARWS
RES 562ohm 0.15W 0.1% 1605

RES 562ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B562ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B562ARWS-ND
Chip Resistor - Surface Mount 764-M55342K04B562ARWS-ND
562 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

562 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B562ARWS 764-M55342K04B562ARWS-ND
Product Name RES 562 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details