Vishay Precision Group Rcwpm-5150 560 5% K M55342K04B560Jp Tsl Vishay M55342K04B560JPWL

Description
RCWPM-5150 560 5% K M55342K04B560JP TSL
Description
RCWPM-5150 560 5% K M55342K04B560JP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 560 5% K M55342K04B560Jp Tsl Vishay - 20P8073 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 560 5% K M55342K04B560Jp Tsl Vishay
20P8073
Rcwpm-5150 560 5% K M55342K04B560Jp Tsl Vishay 20P8073
RCWPM-5150 560 5% K M55342K04B560JP TSL

RCWPM-5150 560 5% K M55342K04B560JP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8073
Product Name Rcwpm-5150 560 5% K M55342K04B560Jp Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details