Vishay Precision Group Rcwpm-5150 536K 1% K M55342K04B536Er Rsl Vishay M55342K04B536ERUL

Description
RCWPM-5150 536K 1% K M55342K04B536ER RSL
Description
RCWPM-5150 536K 1% K M55342K04B536ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 536K 1% K M55342K04B536Er Rsl Vishay - 20P8018 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 536K 1% K M55342K04B536Er Rsl Vishay
20P8018
Rcwpm-5150 536K 1% K M55342K04B536Er Rsl Vishay 20P8018
RCWPM-5150 536K 1% K M55342K04B536ER RSL

RCWPM-5150 536K 1% K M55342K04B536ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P8018
Product Name Rcwpm-5150 536K 1% K M55342K04B536Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details