Vishay Precision Group Rcwpm-5150 523 1% K M55342K04B523Ds Tsl Vishay M55342K04B523DSWL

Description
RCWPM-5150 523 1% K M55342K04B523DS TSL
Description
RCWPM-5150 523 1% K M55342K04B523DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 523 1% K M55342K04B523Ds Tsl Vishay - 20P7999 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 523 1% K M55342K04B523Ds Tsl Vishay
20P7999
Rcwpm-5150 523 1% K M55342K04B523Ds Tsl Vishay 20P7999
RCWPM-5150 523 1% K M55342K04B523DS TSL

RCWPM-5150 523 1% K M55342K04B523DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7999
Product Name Rcwpm-5150 523 1% K M55342K04B523Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details