Vishay Precision Group Res Thin Film 1505 51K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B51H0RSU

Description
Res Thin Film 1505 51K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1505 51K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 51K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K04B51H0RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 51K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K04B51H0RSU
Res Thin Film 1505 51K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B51H0RSU
Res Thin Film 1505 51K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1505 51K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 04 Case Size 51 Kohm 0.01% Vishay - 56C6182 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 04 Case Size 51 Kohm 0.01% Vishay
56C6182
M55342 100 Ppm 04 Case Size 51 Kohm 0.01% Vishay 56C6182
M55342 100 ppm 04 Case Size 51 kOhm 0.01%

M55342 100 ppm 04 Case Size 51 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B51H0RSU 56C6182
Product Name Res Thin Film 1505 51K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 04 Case Size 51 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details