Vishay Intertechnology, Inc. RES 510 OHM 0.15W 2% 1605 M55342K04B510GRWSV

Description
RES 510ohm 0.15W 2% 1605
Request a Quote Datasheet
Description
RES 510ohm 0.15W 2% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 0.15W 2% 1605 - M55342K04B510GRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 0.15W 2% 1605
M55342K04B510GRWSV
RES 510 OHM 0.15W 2% 1605 M55342K04B510GRWSV
RES 510ohm 0.15W 2% 1605

RES 510ohm 0.15W 2% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B510GRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B510GRWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B510GRWSV-ND
510 Ohms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

510 Ohms ±2% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B510GRWSV 764-M55342K04B510GRWSV-ND
Product Name RES 510 OHM 0.15W 2% 1605 Chip Resistor - Surface Mount
Resistance Range 510 ohms 510 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers