Vishay Precision Group Rcwpm-5150 4.7K 5% K M55342K04B4K70P Rsl Vishay M55342K04B4K70PUL

Description
RCWPM-5150 4.7K 5% K M55342K04B4K70P RSL
Description
RCWPM-5150 4.7K 5% K M55342K04B4K70P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 4.7K 5% K M55342K04B4K70P Rsl Vishay - 20P7610 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 4.7K 5% K M55342K04B4K70P Rsl Vishay
20P7610
Rcwpm-5150 4.7K 5% K M55342K04B4K70P Rsl Vishay 20P7610
RCWPM-5150 4.7K 5% K M55342K04B4K70P RSL

RCWPM-5150 4.7K 5% K M55342K04B4K70P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7610
Product Name Rcwpm-5150 4.7K 5% K M55342K04B4K70P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details