Vishay Precision Group Rcwpm-5150 4.75M 1% K M55342K04B4F75R Rs Vishay M55342K04B4F75RUL

Description
RCWPM-5150 4.75M 1% K M55342K04B4F75R RS
Description
RCWPM-5150 4.75M 1% K M55342K04B4F75R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 4.75M 1% K M55342K04B4F75R Rs Vishay - 20P7596 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 4.75M 1% K M55342K04B4F75R Rs Vishay
20P7596
Rcwpm-5150 4.75M 1% K M55342K04B4F75R Rs Vishay 20P7596
RCWPM-5150 4.75M 1% K M55342K04B4F75R RS

RCWPM-5150 4.75M 1% K M55342K04B4F75R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7596
Product Name Rcwpm-5150 4.75M 1% K M55342K04B4F75R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers