Vishay Intertechnology, Inc. RES 4.12K OHM 0.15W 1% 1605 M55342K04B4E12RTSV

Description
RES 4.12Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 4.12Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 0.15W 1% 1605 - M55342K04B4E12RTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 0.15W 1% 1605
M55342K04B4E12RTSV
RES 4.12K OHM 0.15W 1% 1605 M55342K04B4E12RTSV
RES 4.12Kohm 0.15W 1% 1605

RES 4.12Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B4E12RTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B4E12RTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K04B4E12RTSVTR-ND
4.12 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.12 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B4E12RTSV 764-M55342K04B4E12RTSVTR-ND
Product Name RES 4.12K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 4120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms
View Details
3 suppliers