Vishay Intertechnology, Inc. RES 4.75K OHM 0.15W 0.1% 1605 M55342K04B4B75RWS

Description
RES 4.75Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 4.75Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 0.15W 0.1% 1605 - M55342K04B4B75RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 0.15W 0.1% 1605
M55342K04B4B75RWS
RES 4.75K OHM 0.15W 0.1% 1605 M55342K04B4B75RWS
RES 4.75Kohm 0.15W 0.1% 1605

RES 4.75Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B4B75RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B4B75RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B4B75RWS-ND
4.75 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.75 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B4B75RWS 764-M55342K04B4B75RWS-ND
Product Name RES 4.75K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 4750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers