Vishay Intertechnology, Inc. RES 4.42K OHM 0.15W 0.1% 1605 M55342K04B4B42RWS

Description
RES 4.42Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 4.42Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 0.15W 0.1% 1605 - M55342K04B4B42RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 0.15W 0.1% 1605
M55342K04B4B42RWS
RES 4.42K OHM 0.15W 0.1% 1605 M55342K04B4B42RWS
RES 4.42Kohm 0.15W 0.1% 1605

RES 4.42Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B4B42RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B4B42RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B4B42RWS-ND
4.42 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.42 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B4B42RWS 764-M55342K04B4B42RWS-ND
Product Name RES 4.42K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 4420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details