Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K04B4B22RWS

Description
4.22 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K04B4B22RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B4B22RWS-ND
Chip Resistor - Surface Mount 764-M55342K04B4B22RWS-ND
4.22 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

4.22 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 4.22K OHM 0.15W 0.1% 1605 - M55342K04B4B22RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 0.15W 0.1% 1605
M55342K04B4B22RWS
RES 4.22K OHM 0.15W 0.1% 1605 M55342K04B4B22RWS
RES 4.22Kohm 0.15W 0.1% 1605

RES 4.22Kohm 0.15W 0.1% 1605

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K04B4B22RWS-ND M55342K04B4B22RWS
Product Name Chip Resistor - Surface Mount RES 4.22K OHM 0.15W 0.1% 1605
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details