Vishay Intertechnology, Inc. RES 499 OHM 0.15W 1% 1605 M55342K04B499DRWSV

Description
RES 499ohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 499ohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 0.15W 1% 1605 - M55342K04B499DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 0.15W 1% 1605
M55342K04B499DRWSV
RES 499 OHM 0.15W 1% 1605 M55342K04B499DRWSV
RES 499ohm 0.15W 1% 1605

RES 499ohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B499DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B499DRWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B499DRWSV-ND
499 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

499 Ohms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B499DRWSV 764-M55342K04B499DRWSV-ND
Product Name RES 499 OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details