Vishay Intertechnology, Inc. RES 481 OHM 0.15W 0.1% 1605 M55342K04B481ARWS

Description
RES 481ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 481ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 481 OHM 0.15W 0.1% 1605 - M55342K04B481ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 481 OHM 0.15W 0.1% 1605
M55342K04B481ARWS
RES 481 OHM 0.15W 0.1% 1605 M55342K04B481ARWS
RES 481ohm 0.15W 0.1% 1605

RES 481ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B481ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B481ARWS-ND
Chip Resistor - Surface Mount 764-M55342K04B481ARWS-ND
481 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

481 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B481ARWS 764-M55342K04B481ARWS-ND
Product Name RES 481 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 481 ohms 481 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details