Vishay Precision Group Res Thin Film 1505 47K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B47H0RS3

Description
Res Thin Film 1505 47K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 47K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 47K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B47H0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 47K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B47H0RS3
Res Thin Film 1505 47K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B47H0RS3
Res Thin Film 1505 47K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 47K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,47Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay - 56C5940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,47Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
56C5940
Resistor,thick Film,47Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay 56C5940
Resistor,Thick Film,47KOhms,40WV,2+ /-% Tol,100ppm-TC,1605-C ase,RM-MilStyle

Resistor,Thick Film,47KOhms,40WV,2+/-% Tol,100ppm-TC,1605-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B47H0RS3 56C5940
Product Name Res Thin Film 1505 47K Ohm 2% 3/20W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,47Kohms,40Wv,2+/-% Tol,100Ppm-Tc,1605-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers