Vishay Intertechnology, Inc. RES 47.5K OHM 0.15W 1% 1605 M55342K04B47E5MWSV

Description
RES 47.5Kohm 0.15W 1% 1605
Request a Quote Datasheet
Description
RES 47.5Kohm 0.15W 1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 0.15W 1% 1605 - M55342K04B47E5MWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 0.15W 1% 1605
M55342K04B47E5MWSV
RES 47.5K OHM 0.15W 1% 1605 M55342K04B47E5MWSV
RES 47.5Kohm 0.15W 1% 1605

RES 47.5Kohm 0.15W 1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B47E5MWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B47E5MWSV-ND
Chip Resistor - Surface Mount 764-M55342K04B47E5MWSV-ND
47.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

47.5 kOhms ±1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B47E5MWSV 764-M55342K04B47E5MWSV-ND
Product Name RES 47.5K OHM 0.15W 1% 1605 Chip Resistor - Surface Mount
Resistance Range 47500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details