Vishay Intertechnology, Inc. RES 464 OHM 0.15W 0.1% 1605 M55342K04B464ARWS

Description
RES 464ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 464ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 0.15W 0.1% 1605 - M55342K04B464ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 0.15W 0.1% 1605
M55342K04B464ARWS
RES 464 OHM 0.15W 0.1% 1605 M55342K04B464ARWS
RES 464ohm 0.15W 0.1% 1605

RES 464ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B464ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B464ARWS-ND
Chip Resistor - Surface Mount 764-M55342K04B464ARWS-ND
464 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

464 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B464ARWS 764-M55342K04B464ARWS-ND
Product Name RES 464 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details