Vishay Intertechnology, Inc. RES 464 OHM 0.15W 0.1% 1605 M55342K04B464ART1

Description
RES 464ohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 464ohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 0.15W 0.1% 1605 - M55342K04B464ART1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 0.15W 0.1% 1605
M55342K04B464ART1
RES 464 OHM 0.15W 0.1% 1605 M55342K04B464ART1
RES 464ohm 0.15W 0.1% 1605

RES 464ohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B464ART1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B464ART1TR-ND
Chip Resistor - Surface Mount 764-M55342K04B464ART1TR-ND
464 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

464 Ohms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K04B464ART1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K04B464ART1
Chip Resistor - Surface Mount M55342K04B464ART1
RES SMD 464 OHM 0.1% 0.15W 1505

RES SMD 464 OHM 0.1% 0.15W 1505

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K04B464ART1 764-M55342K04B464ART1TR-ND M55342K04B464ART1
Product Name RES 464 OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details