Vishay Precision Group Rcwpm-5150 430 2% K M55342K04B430Gr Tsl Vishay M55342K04B430GRWL

Description
RCWPM-5150 430 2% K M55342K04B430GR TSL
Description
RCWPM-5150 430 2% K M55342K04B430GR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 430 2% K M55342K04B430Gr Tsl Vishay - 20P7693 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 430 2% K M55342K04B430Gr Tsl Vishay
20P7693
Rcwpm-5150 430 2% K M55342K04B430Gr Tsl Vishay 20P7693
RCWPM-5150 430 2% K M55342K04B430GR TSL

RCWPM-5150 430 2% K M55342K04B430GR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7693
Product Name Rcwpm-5150 430 2% K M55342K04B430Gr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details