Vishay Precision Group Rcwpm-5150 3.9K 5% K M55342K04B3K90P Rsl Vishay M55342K04B3K90PUL

Description
RCWPM-5150 3.9K 5% K M55342K04B3K90P RSL
Description
RCWPM-5150 3.9K 5% K M55342K04B3K90P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 3.9K 5% K M55342K04B3K90P Rsl Vishay - 20P7198 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 3.9K 5% K M55342K04B3K90P Rsl Vishay
20P7198
Rcwpm-5150 3.9K 5% K M55342K04B3K90P Rsl Vishay 20P7198
RCWPM-5150 3.9K 5% K M55342K04B3K90P RSL

RCWPM-5150 3.9K 5% K M55342K04B3K90P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7198
Product Name Rcwpm-5150 3.9K 5% K M55342K04B3K90P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details