Vishay Precision Group Rcwpm-5150 3.83K 1% K M55342K04B3E83R Ts Vishay M55342K04B3E83RWL

Description
RCWPM-5150 3.83K 1% K M55342K04B3E83R TS
Description
RCWPM-5150 3.83K 1% K M55342K04B3E83R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 3.83K 1% K M55342K04B3E83R Ts Vishay - 20P7155 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 3.83K 1% K M55342K04B3E83R Ts Vishay
20P7155
Rcwpm-5150 3.83K 1% K M55342K04B3E83R Ts Vishay 20P7155
RCWPM-5150 3.83K 1% K M55342K04B3E83R TS

RCWPM-5150 3.83K 1% K M55342K04B3E83R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7155
Product Name Rcwpm-5150 3.83K 1% K M55342K04B3E83R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details