Vishay Precision Group Rcwpm-5150 3.24K 1% K M55342K04B3E24S Rs Vishay M55342K04B3E24SUL

Description
RCWPM-5150 3.24K 1% K M55342K04B3E24S RS
Description
RCWPM-5150 3.24K 1% K M55342K04B3E24S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 3.24K 1% K M55342K04B3E24S Rs Vishay - 20P7118 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 3.24K 1% K M55342K04B3E24S Rs Vishay
20P7118
Rcwpm-5150 3.24K 1% K M55342K04B3E24S Rs Vishay 20P7118
RCWPM-5150 3.24K 1% K M55342K04B3E24S RS

RCWPM-5150 3.24K 1% K M55342K04B3E24S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7118
Product Name Rcwpm-5150 3.24K 1% K M55342K04B3E24S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details