Vishay Precision Group Rcwpm-5150 3.09K 1% K M55342K04B3E09S Ts Vishay M55342K04B3E09SWL

Description
RCWPM-5150 3.09K 1% K M55342K04B3E09S TS
Description
RCWPM-5150 3.09K 1% K M55342K04B3E09S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 3.09K 1% K M55342K04B3E09S Ts Vishay - 20P7111 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 3.09K 1% K M55342K04B3E09S Ts Vishay
20P7111
Rcwpm-5150 3.09K 1% K M55342K04B3E09S Ts Vishay 20P7111
RCWPM-5150 3.09K 1% K M55342K04B3E09S TS

RCWPM-5150 3.09K 1% K M55342K04B3E09S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7111
Product Name Rcwpm-5150 3.09K 1% K M55342K04B3E09S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details