Vishay Precision Group Rcwpm-5150 3.09K 1% K M55342K04B3E09S Rs Vishay M55342K04B3E09SUL

Description
RCWPM-5150 3.09K 1% K M55342K04B3E09S RS
Description
RCWPM-5150 3.09K 1% K M55342K04B3E09S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5150 3.09K 1% K M55342K04B3E09S Rs Vishay - 20P7110 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5150 3.09K 1% K M55342K04B3E09S Rs Vishay
20P7110
Rcwpm-5150 3.09K 1% K M55342K04B3E09S Rs Vishay 20P7110
RCWPM-5150 3.09K 1% K M55342K04B3E09S RS

RCWPM-5150 3.09K 1% K M55342K04B3E09S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P7110
Product Name Rcwpm-5150 3.09K 1% K M55342K04B3E09S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details